TE Connectivity EN7839-000
- 收藏
- 对比
EN7839-000
2460-EN7839-000
套管 - 电源电缆
--
大陆
立即发货

Joints & Splices, Worldwide, Cold Shrink / Cold Applied, ≤ 35 kV, Inline, Medium Voltage Inline Joint, RAYCHEM CSJ-SR
1最小包装量--
EN7839-000详情
TE Connectivity EN7839-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
EN7839-000
TE Internal Description
CSJ-SR-3513
Joints & Splice Product Availabilityu2009
Worldwide
Installation Instructionu2009
English
Joints & Splice Technologyu2009
Cold Applied, Cold Shrink
Joints & Splice Voltage Classu2009(kV)
≤ 35
Joint & Splice Application Typeu2009
Inline
EN7839-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。