TE Connectivity EN7993-000
- 收藏
- 对比
EN7993-000
2460-EN7993-000
五金件,紧固件,配件
--
大陆
立即发货

Electronic Power Meters, Digital Meter, DIN Panel, All, LCD, 57.7-277 V L-N (100-480V L-L), Modbus Two Pulsed Outputs, Cutout 92 x 92
1最小包装量--
EN7993-000详情
TE Connectivity EN7993-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Measurement Rangeu2009
57.7-277 V L-N (100-480V L-L)
Display Typeu2009
LCD
System Typeu2009
All
Case Styleu2009
DIN Panel
Power Meter Typeu2009
Digital Meter
TE Internal Description
CI-INT-1222-S-010
TE Internal #
EN7993-000
EN7993-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。