TE Connectivity EN8232-000
- 收藏
- 对比
EN8232-000
2460-EN8232-000
元件绝缘子,安装座,垫片
--
大陆
立即发货

Lightning Arresters & Surge Arresters, Cage, 40 kA, Class DH, 228 kV, Creepage Distance 1125 mm, .5 C Qrs, 45 kV Voltage (Ur), 45 kV Voltage (Uc)
1最小包装量--
EN8232-000详情
TE Connectivity EN8232-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
EN8232-000
TE Internal Description
HDA-36M-B3-NHQ
Surge Arrester Technologyu2009
Cage
Cantilever Strength -SSLu2009(kN)
350
Surge Arrester Heightu2009(mm)
383
Residual Voltage (Nominal Current)u2009(kV)
118.3
Short Circuit Currentu2009(kA)
40
EN8232-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。