TE Connectivity EN8291-000
- 收藏
- 对比
EN8291-000
2460-EN8291-000
套管 - 电源电缆
--
大陆
立即发货

Power Cable Terminations, Cold Applied, Adaptable, 1 Core, Cross-Section 95 – 2500 mm², XLPE, Mechanical Connectors Included, RAYCHEM OHVT
1最小包装量--
EN8291-000详情
TE Connectivity EN8291-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
EN8291-000
TE Internal Description
OHVT-145G
Power Cable Termination Technologyu2009
Cold Applied
Power Cable Termination Voltage Classu2009(kV)
≤ 145
Cable Shield Styleu2009
Adaptable
Number of Coresu2009
1
Cross-Section Rangeu2009(mm²)
95 – 2500
EN8291-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。