TE Connectivity EN8358N002
- 收藏
- 对比
EN8358N002
2460-EN8358N002
套管 - 电源电缆
--
大陆
立即发货

Power Cable End Caps, ANZPAC / AMERICAS / EMEA, Yes, 55 mm Expanded Inside, Semi-Rigid, 25 mm Recovered Inside, RAYCHEM 102L
1最小包装量--
EN8358N002详情
TE Connectivity EN8358N002重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
EN8358N002
TE Internal Description
102L044-R16/S(S25)
Power Cable End Cap Product Availabilityu2009
AMERICAS, ANZPAC, ASIA, China, EMEA
Adhesive Coatingu2009
有
Power Cable End Cap Expanded Inside Diameter (Min)u2009(mm)
55
Flexibilityu2009
Semi-Rigid
Power Cable End Cap Recovered Inside Diameter (Max)u2009(mm)
25
EN8358N002拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。