TE Connectivity EN8874-000
- 收藏
- 对比
EN8874-000
2460-EN8874-000
五金件,紧固件,配件
--
大陆
立即发货

Electronic Power Meters, Digital Meter, DIN Rail, Three Phase 4 Wire, LCD, 57.7-277 V L-N (100-480V L-L), Modbus, Cutout None
1最小包装量--
EN8874-000详情
TE Connectivity EN8874-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
EN8874-000
TE Internal Description
CI-SL1-01
Power Meter Typeu2009
Digital Meter
Case Styleu2009
DIN Rail
System Typeu2009
Three Phase 4 Wire
Display Typeu2009
LCD
Measurement Rangeu2009
57.7-277 V L-N (100-480V L-L)
EN8874-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。