TE Connectivity EN9331-000
- 收藏
- 对比
EN9331-000
2460-EN9331-000
元件绝缘子,安装座,垫片
--
大陆
立即发货

Lightning Arresters & Surge Arresters, Cage, 40 kA, Class DH, 190 kV, Creepage Distance 830 mm, .5 C Qrs, 34 kV Voltage (Ur), 34 kV Voltage (Uc)
1最小包装量--
EN9331-000详情
TE Connectivity EN9331-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
EN9331-000
TE Internal Description
HDA-27MA-B3-BDM
Surge Arrester Technologyu2009
Cage
Cantilever Strength -SSLu2009(kN)
350
Surge Arrester Heightu2009(mm)
316
Residual Voltage (Nominal Current)u2009(kV)
89
Short Circuit Currentu2009(kA)
40
EN9331-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。