TE Connectivity EN9541-000
- 收藏
- 对比
EN9541-000
2460-EN9541-000
元件绝缘子,安装座,垫片
--
大陆
立即发货

Distribution Insulators, Silicone, Tension Insulator, ≤ 11 kV, Gray, Ball, Socket, OHL, Worldwide
1最小包装量--
EN9541-000详情
TE Connectivity EN9541-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Top Fitting Typeu2009
Ball
Coloru2009
Gray
Nominal System Voltageu2009(kV)
≤ 11
Insulator Product Typeu2009
Tension Insulator
Insulator Technologyu2009
Silicone
TE Internal Description
CS-70-BS-100-0265-M-01
TE Internal #
EN9541-000
EN9541-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。