TE Connectivity EN9548-000
- 收藏
- 对比
EN9548-000
2460-EN9548-000
元件绝缘子,安装座,垫片
--
大陆
立即发货

Distribution Insulators, Silicone, Tension Insulator, ≤ 41 kV, Gray, Ball, Socket, OHL, Worldwide
1最小包装量--
EN9548-000详情
TE Connectivity EN9548-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Insulator Product Typeu2009
Tension Insulator
Nominal System Voltageu2009(kV)
≤ 41
Coloru2009
Gray
Top Fitting Typeu2009
Ball
TE Internal #
EN9548-000
TE Internal Description
CS-70-BS-215-0895-M-01
Insulator Technologyu2009
Silicone
EN9548-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。