TE Connectivity EN9619-000
- 收藏
- 对比
EN9619-000
2460-EN9619-000
元件绝缘子,安装座,垫片
--
大陆
立即发货

Distribution Insulators, Silicone, Tension Insulator, ≤ 25 kV, Gray, Clevis, Tongue, OHL, Worldwide
1最小包装量--
EN9619-000详情
TE Connectivity EN9619-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Top Fitting Typeu2009
Clevis
TE Internal #
EN9619-000
TE Internal Description
CS-70-SS-145-0535-M-01
Insulator Technologyu2009
Silicone
Insulator Product Typeu2009
Tension Insulator
Nominal System Voltageu2009(kV)
≤ 25
Coloru2009
Gray
EN9619-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。