TE Connectivity EN-DCPT-19/9-45-SP
- 收藏
- 对比
EN-DCPT-19/9-45-SP
2460-EN-DCPT-19/9-45-SP
元件绝缘子,安装座,垫片
--
大陆
立即发货

Electrical Heat Shrink Tubing, Worldwide, Heat Shrink, ≤ 1 kV, Diameter Supplied/Recovered 19 / 9 mm [.75 / .35 in], RAYCHEM DCPT
1最小包装量--
EN-DCPT-19/9-45-SP详情
TE Connectivity EN-DCPT-19/9-45-SP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
F74998-000
TE Internal Description
EN-DCPT-19/9-45-SP
Alias #
4-1201724-0
Electrical Heat Shrink Tubing Product Availabilityu2009
Worldwide
Electrical Heat Shrink Tubing Technologyu2009
热缩管
Electrical Heat Shrink Tubing Voltage Classu2009(kV)
≤ 1
Diameter Supplied/Recoveredu2009
19 / 9u2009mmu2009[u2009.75 / .35u2009inu2009]
EN-DCPT-19/9-45-SP拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。