TE Connectivity EP1342-000
- 收藏
- 对比
EP1342-000
2460-EP1342-000
五金件,紧固件,配件
--
大陆
立即发货

Electronic Power Meters, Digital Meter, DIN Panel, All, None, Modbus IP, Cutout None, Case Height 96 in [3.78 mm], Case Width 3.78 mm [96 in]
1最小包装量--
EP1342-000详情
TE Connectivity EP1342-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
EP1342-000
TE Internal Description
CI-OPT-1222-070
Power Meter Typeu2009
Digital Meter
Case Styleu2009
DIN Panel
System Typeu2009
All
Display Typeu2009
None
Power Meter Outputsu2009
Modbus IP
EP1342-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。