TE Connectivity EPKJ-0249-SE04(S5)
- 收藏
- 对比
EPKJ-0249-SE04(S5)
2460-EPKJ-0249-SE04(S5)
套管 - 电源电缆
--
大陆
立即发货

Joints & Splices, China / ASIA / EMEA, Heat Shrink, ≤ 1 kV, Inline, Low Voltage Joint, Cross-Section 10 – 50 mm², 4 Core, XLPE/EPR, No Armoring
1最小包装量--
EPKJ-0249-SE04(S5)详情
TE Connectivity EPKJ-0249-SE04(S5)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Joints & Splice Product Typeu2009
Low Voltage Joint
Joints & Splice Voltage Classu2009(kV)
≤ 1
Joints & Splice Technologyu2009
热缩管
Joints & Splice Product Availabilityu2009
ASIA, China, EMEA
TE Internal Description
EPKJ-0249-SE04(S5)
TE Internal #
CF5250-000
Joint & Splice Application Typeu2009
Inline
EPKJ-0249-SE04(S5)拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。