TE Connectivity EPKT-0031-L12-CEE01
- 收藏
- 对比
EPKT-0031-L12-CEE01
2460-EPKT-0031-L12-CEE01
套管 - 电源电缆
--
大陆
立即发货

Power Cable Terminations, EMEA, Heat Shrink, 4 Core, Cross-Section 25 – 50 mm², Plastic, Mechanical Connectors Included, RAYCHEM EPKT
1最小包装量--
EPKT-0031-L12-CEE01详情
TE Connectivity EPKT-0031-L12-CEE01重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of Coresu2009
4
Power Cable Termination Voltage Classu2009(kV)
≤ 1
Power Cable Termination Technologyu2009
热缩管
Installation Instructionu2009
English
Power Cable Termination Product Availabilityu2009
EMEA
Alias #
8-1200147-7
TE Internal Description
EPKT-0031-L12-CEE01
TE Internal #
C42979-000
EPKT-0031-L12-CEE01拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。