TE Connectivity ER0009-000
- 收藏
- 对比
ER0009-000
2460-ER0009-000
套管 - 电源电缆
--
大陆
立即发货

Hardware, Grounding & Mounting, EMEA / China / ANZPAC, 3 Cables, Bolt Hole Centers 64 mm [2.52 in], M12 mm
1最小包装量--
ER0009-000详情
TE Connectivity ER0009-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Hardware, Grounding & Mounting Product Availabilityu2009
AMERICAS, ANZPAC, ASIA, China, EMEA
Bolt Hole Centersu2009
64u2009mmu2009[u20092.52u2009inu2009]
Maximum Cable Diameteru2009
38u2009mmu2009[u20091.5u2009inu2009]
Minimum Cable Diameteru2009
26u2009mmu2009[u20091.02u2009inu2009]
Number of Cables to be Mountedu2009
3
TE Internal Description
CC26-38-SN-TRIP
TE Internal #
ER0009-000
ER0009-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。