TE Connectivity ER0027-000
- 收藏
- 对比
ER0027-000
2460-ER0027-000
套管 - 电源电缆
--
大陆
立即发货

Hardware, Grounding & Mounting, China / ASIA / ANZPAC, 1 Cables, Bolt Hole Centers 126 mm [4.96 in], M12 mm
1最小包装量--
ER0027-000详情
TE Connectivity ER0027-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Bolt Hole Centersu2009
126u2009mmu2009[u20094.96u2009inu2009]
Maximum Cable Diameteru2009
100u2009mmu2009[u20093.93u2009inu2009]
Minimum Cable Diameteru2009
75u2009mmu2009[u20092.95u2009inu2009]
Number of Cables to be Mountedu2009
1
Hardware, Grounding & Mounting Product Availabilityu2009
AMERICAS, ANZPAC, ASIA, China, EMEA
TE Internal Description
CC75-100-INS
TE Internal #
ER0027-000
ER0027-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。