TE Connectivity ER0052-000
- 收藏
- 对比
ER0052-000
2460-ER0052-000
套管 - 电源电缆
--
大陆
立即发货

Hardware, Grounding & Mounting, AMERICAS / ANZPAC / ASIA, 2 Cables, Bolt Hole Centers 139 mm [5.47 in], M12 mm
1最小包装量--
ER0052-000详情
TE Connectivity ER0052-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
ER0052-000
TE Internal Description
CCD38-50-CM
Hardware, Grounding & Mounting Product Availabilityu2009
AMERICAS, ANZPAC, ASIA, China, EMEA
Number of Cables to be Mountedu2009
2
Minimum Cable Diameteru2009
38u2009mmu2009[u20091.5u2009inu2009]
Maximum Cable Diameteru2009
50u2009mmu2009[u20091.97u2009inu2009]
Bolt Hole Centersu2009
139u2009mmu2009[u20095.47u2009inu2009]
ER0052-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。