TE Connectivity ER2558-000
- 收藏
- 对比
ER2558-000
2460-ER2558-000
套管 - 电源电缆
--
大陆
立即发货

Loadbreak Connections, AMERICAS, Cold Applied, ≤ 25 kV, 200A Bushing Type, 1 Core
1最小包装量--
ER2558-000详情
TE Connectivity ER2558-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
ER2558-000
TE Internal Description
ELB-25-200-GRD
Loadbreak Connection Product Availabilityu2009
AMERICAS
Loadbreak Connection Technologyu2009
Cold Applied
Loadbreak Connection Voltage Classu2009(kV)
≤ 25
Bushing Typeu2009
200A
Number of Coresu2009
1
ER2558-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。