TE Connectivity F06559-064
- 收藏
- 对比
F06559-064
2460-F06559-064
套管 - 电源电缆
--
大陆
立即发货

Joints & Splices, CIS / SEE / Russia, Heat Shrink, ≤ 42 kV, Inline, Medium Voltage Inline Joint, Cross-Section 35 – 70 mm², 1 Core, RAYCHEM POLJ
1最小包装量--
F06559-064详情
TE Connectivity F06559-064重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
F06559-064
TE Internal Description
POLJ-42/1X35-70
Alias #
POLJ-42/1X35-70
Joints & Splice Product Availabilityu2009
CIS, Russia, SEE
Installation Instructionu2009
Russian
Joints & Splice Technologyu2009
热缩管
Joints & Splice Voltage Classu2009(kV)
≤ 42
Joint & Splice Application Typeu2009
Inline
F06559-064拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。