TE Connectivity F08831-000
- 收藏
- 对比
F08831-000
2460-F08831-000
元件绝缘子,安装座,垫片
--
大陆
立即发货

Lightning Arresters & Surge Arresters, ASIA / ANZPAC / EMEA, Class 2, 4.1 C Qrs, .35 kV Voltage (Ur), .28 kV Voltage (Uc), RAYCHEM LVA
1最小包装量--
F08831-000详情
TE Connectivity F08831-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
F08831-000
TE Internal Description
LVA-280B-CL
Alias #
7-1201786-3
Surge Arrester Product Availabilityu2009
AMERICAS, ANZPAC, ASIA, EMEA
Surge Arrester Heightu2009(mm)
56
Residual Voltage (Nominal Current)u2009(kV)
1.6
Surge Arrester Classu2009
2
Continuous Operating Voltage (Uc)u2009(kV)
.28
F08831-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。