TE Connectivity F10505-000
- 收藏
- 对比
F10505-000
2460-F10505-000
元件绝缘子,安装座,垫片
--
大陆
立即发货

Lightning Arresters & Surge Arresters, ANZPAC / AMERICAS / EMEA, Cage, 40 kA, Class 2, Creepage Distance 380 mm, 6 C Qrs, Bowthorpe OCP2
1最小包装量--
F10505-000详情
TE Connectivity F10505-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Residual Voltage (Nominal Current)u2009(kV)
25.9
Surge Arrester Heightu2009(mm)
183
Cantilever Strength -SSLu2009(kN)
350
Surge Arrester Technologyu2009
Cage
Surge Arrester Product Availabilityu2009
AMERICAS, ANZPAC, ASIA, EMEA
Alias #
5-1201815-6
TE Internal Description
BOW-OCP2-08S-NFF
TE Internal #
F10505-000
F10505-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。