TE Connectivity F33327N001
- 收藏
- 对比
F33327N001
2460-F33327N001
套管 - 电源电缆
--
大陆
立即发货

Power Cable End Caps, EMEA, Yes, 57 mm Expanded Inside, Semi-Rigid, 25.5 mm Recovered Inside, > 2:1 Shrink Ratio, ≤ 1 kV, RAYCHEM 102L
1最小包装量--
F33327N001详情
TE Connectivity F33327N001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Power Cable End Cap Recovered Inside Diameter (Max)u2009(mm)
25.5
Flexibilityu2009
Semi-Rigid
Power Cable End Cap Expanded Inside Diameter (Min)u2009(mm)
57
Adhesive Coatingu2009
有
Power Cable End Cap Product Availabilityu2009
EMEA
Alias #
102C025/244 (S10)
TE Internal Description
102C025/244(S10)
TE Internal #
F33327N001
F33327N001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。