TE Connectivity F35071-000
- 收藏
- 对比
F35071-000
2460-F35071-000
元件绝缘子,安装座,垫片
--
大陆
立即发货

Lightning Arresters & Surge Arresters, ASIA / ANZPAC / AMERICAS, Cage, 40 kA, Class 2, 145 kV, Creepage Distance 380 mm, 6 C Qrs, Bowthorpe OCP2
1最小包装量--
F35071-000详情
TE Connectivity F35071-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Surge Arrester Product Availabilityu2009
AMERICAS, ANZPAC, ASIA, China, EMEA
Surge Arrester Technologyu2009
Cage
Cantilever Strength -SSLu2009(kN)
350
Surge Arrester Heightu2009(mm)
183
Residual Voltage (Nominal Current)u2009(kV)
38.9
TE Internal #
F35071-000
TE Internal Description
BOW-OCP2-12S-NLL-023
Alias #
5-1202055-9
F35071-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。