TE Connectivity F42213-000
- 收藏
- 对比
F42213-000
2460-F42213-000
元件绝缘子,安装座,垫片
--
大陆
立即发货

LV/MV Insulating Covers, Americas, Cold Applied, ≤ 35 kV, Insulator Cover, Conductor, Conductor Range 6 – 795 AWG/kcmil, RAYCHEM BCIC
1最小包装量--
F42213-000详情
TE Connectivity F42213-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Equipmentu2009
Conductor
LV/MV Insulating Cover Product Typeu2009
Insulator Cover
LV/MV Insulating Cover Voltage Classu2009(kV)
≤ 35
LV/MV Insulating Cover Technologyu2009
Cold Applied
LV/MV Insulating Cover Product Availabilityu2009
Americas
Alias #
2-1201503-2
TE Internal Description
BCIC-G-ARM-48(B12)
TE Internal #
F42213-000
F42213-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。