TE Connectivity F48561-064
- 收藏
- 对比
F48561-064
2460-F48561-064
套管 - 电源电缆
--
大陆
立即发货

Power Cable Terminations, Russia / CIS, Heat Shrink, Wire Copper, 1 Core, Cross-Section 185 – 400 mm², Polymeric, RAYCHEM POLT
1最小包装量--
F48561-064详情
TE Connectivity F48561-064重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Cable Shield Styleu2009
Wire Copper
Power Cable Termination Voltage Classu2009(kV)
≤ 12
Power Cable Termination Technologyu2009
热缩管
Installation Instructionu2009
Russian
TE Internal #
F48561-064
TE Internal Description
POLT-12E/1XO-L16
Alias #
POLT-12E/1XO-L16
Power Cable Termination Product Availabilityu2009
CIS, Russia
F48561-064拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。