TE Connectivity F71472-000
- 收藏
- 对比
F71472-000
2460-F71472-000
元件绝缘子,安装座,垫片
--
大陆
立即发货

Station Post Insulators, EMEA / China / ASIA, EVA, ≤ 25 kV, Railway Insulator, 287 kV BIL Rating, Bolt Size Hole M20, RAYCHEM RRA
1最小包装量--
F71472-000详情
TE Connectivity F71472-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
BIL Ratingu2009(kV)
287
Station Post Insulator Product Typeu2009
Railway Insulator
Station Post Insulator Voltage Classu2009(kV)
≤ 25
Station Post Insulator Technologyu2009
EVA
Station Post Insulator Product Availabilityu2009
AMERICAS, ANZPAC, ASIA, China, EMEA
Alias #
3-1200766-6
TE Internal Description
RRA-52G-HTG-535
TE Internal #
F71472-000
F71472-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。