TE Connectivity F74332-000
- 收藏
- 对比
F74332-000
2460-F74332-000
元件绝缘子,安装座,垫片
--
大陆
立即发货

Lightning Arresters & Surge Arresters, ASIA / ANZPAC / EMEA, Cage, Class 2, Creepage Distance 1125 mm, 37.5 kV Voltage (Ur), Bowthorpe OCP2
1最小包装量--
F74332-000详情
TE Connectivity F74332-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
F74332-000
TE Internal Description
BOW-OCP2-30ML-NFF
Alias #
2-1202077-3
Surge Arrester Product Availabilityu2009
AMERICAS, ANZPAC, ASIA, EMEA
Surge Arrester Technologyu2009
Cage
Cantilever Strength -SSLu2009(kN)
350
Surge Arrester Heightu2009(mm)
340
Residual Voltage (Nominal Current)u2009(kV)
97.2
F74332-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。