TE Connectivity F76799-061
- 收藏
- 对比
F76799-061
2460-F76799-061
套管 - 电源电缆
--
大陆
立即发货

Power Cable Terminations, Russia / CIS, Heat Shrink, Sheath Aluminium / Sheath Lead, 3 Core, Cross-Section 70 – 120 mm², Paper (PILC), RAYCHEM GUST
1最小包装量--
F76799-061详情
TE Connectivity F76799-061重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
F76799-061
TE Internal Description
GUST-12/70-120/450
Alias #
GUST-12/70-120/450
Power Cable Termination Product Availabilityu2009
CIS, Russia
Installation Instructionu2009
Bulgarian
Power Cable Termination Technologyu2009
热缩管
Power Cable Termination Voltage Classu2009(kV)
≤ 12
Cable Shield Styleu2009
Sheath Aluminium, Sheath Lead
F76799-061拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。