TE Connectivity F77203-000
- 收藏
- 对比
F77203-000
2460-F77203-000
元件绝缘子,安装座,垫片
--
大陆
立即发货

Lightning Arresters & Surge Arresters, ASIA / ANZPAC / AMERICAS, Cage, Class 2, Creepage Distance 505 mm, 12.5 kV Voltage (Ur), Bowthorpe OCP2
1最小包装量--
F77203-000详情
TE Connectivity F77203-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
F77203-000
TE Internal Description
BOW-OCP2-10L-NFF
Alias #
9-1201815-7
Surge Arrester Product Availabilityu2009
AMERICAS, ANZPAC, ASIA, EMEA
Surge Arrester Technologyu2009
Cage
Surge Arrester Heightu2009(mm)
220
Cantilever Strength -SSLu2009(kN)
350
Residual Voltage (Nominal Current)u2009(kV)
32.4
F77203-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。