TE Connectivity F77770-069
- 收藏
- 对比
F77770-069
2460-F77770-069
套管 - 电源电缆
--
大陆
立即发货

Power Cable Terminations, CIS / Russia, Heat Shrink, Wire Copper, 1 Core, Cross-Section 25 – 70 mm², Polymeric, RAYCHEM POLT
1最小包装量--
F77770-069详情
TE Connectivity F77770-069重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
F77770-069
TE Internal Description
POLT-24C/1XO
Alias #
POLT-24C/1XO
Power Cable Termination Product Availabilityu2009
CIS, Russia
Installation Instructionu2009
Slovak
Power Cable Termination Technologyu2009
热缩管
Power Cable Termination Voltage Classu2009(kV)
≤ 24
Cable Shield Styleu2009
Wire Copper
F77770-069拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。