TE Connectivity F93344N001
- 收藏
- 对比
F93344N001
2460-F93344N001
套管 - 电源电缆
--
大陆
立即发货

Power Cable Breakouts, ASIA / ANZPAC / AMERICAS, ≤ 1 kV, Heat Shrink, Cable Breakout Boot, 25 mm Application Diameter
1最小包装量--
F93344N001详情
TE Connectivity F93344N001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Application Diameter (Min) (Body)u2009(mm)
25
Power Cable Breakout Product Typeu2009
Cable Breakout Boot
Power Cable Breakout Technologyu2009
热缩管
Power Cable Breakout Voltage Ratingu2009(kV)
≤ 1
Power Cable Breakout Product Availabilityu2009
AMERICAS, ANZPAC, ASIA, EMEA
Alias #
302K260/S (S10)
TE Internal Description
302K260/S(S10)
TE Internal #
F93344N001
F93344N001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。