TE Connectivity FC2231-0000-0050-L
- 收藏
- 对比
FC2231-0000-0050-L
2460-FC2231-0000-0050-L
力传感器
--
大陆
立即发货

MID RANGE COMPRESSION SENSOR
1最小包装量--
FC2231-0000-0050-L详情
TE Connectivity FC2231-0000-0050-L重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
FC2231-0000-0050-L
TE Internal Description
MID RANGE COMPRESSION SENSOR
Force Sensor Element Sensor Typeu2009
OEM Compression Load Cells
Full Scale Rangeu2009(lbf)
50 – 50
Operating Temperature Rangeu2009
-40 – 85u2009°Cu2009[u2009-40 – 185u2009°Fu2009]
Output Signalu2009
.5 – 4.5 V, .5 – 4.5 V
Zero Shift in CTRu2009(% of FS)
±.05
FC2231-0000-0050-L拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。