TE Connectivity FG1457-000
- 收藏
- 对比
FG1457-000
2460-FG1457-000
套管 - 电源电缆
--
大陆
立即发货

Loadbreak Connections, AMERICAS, Cold Applied, ≤ 25 kV, Compression, 200A Bushing Type, Aluminum/Copper, RAYCHEM ELB
1最小包装量--
FG1457-000详情
TE Connectivity FG1457-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Loadbreak Connection Connector Typeu2009
Compression
Loadbreak Connection Voltage Classu2009(kV)
≤ 25
Loadbreak Connection Technologyu2009
Cold Applied
Loadbreak Connection Product Availabilityu2009
AMERICAS
TE Internal Description
ELB-25-210B10-ES
TE Internal #
FG1457-000
Bushing Typeu2009
200A
FG1457-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。