TE Connectivity FH-300-50
- 收藏
- 对比
FH-300-50
2460-FH-300-50
片式电阻器 - 表面贴装
--
大陆
立即发货

Shunt; Current Rating:300A; Accuracy %:0.25%; Operating Temperature Min:-; Operating Temperature Max:-; Product Range:Fh Series; Accuracy:± 0.25%; Sensing Element:Copper Alloy; Shunt Voltage:50Mv; Supply Current:300A /Crompton Te Connectivity FH-300-50
1最小包装量--
FH-300-50详情
TE Connectivity FH-300-50重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Input Voltage Range
18~30V
模拟 IC - 其他类型
信号隔离器
输出电压范围
24V
FH-300-50拓展信息
TE Connectivity
TE Connectivity
TE Connectivity / Holsworthy
TE Connectivity / Holsworthy
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity / Holsworthy
TE Connectivity







哦! 它是空的。