TE Connectivity FN-50-50
- 收藏
- 对比
FN-50-50
2460-FN-50-50
片式电阻器 - 表面贴装
--
大陆
立即发货

Shunt; Current Rating:50A; Accuracy %:0.25%; Operating Temperature Min:-20°C; Operating Temperature Max:60°C; Product Range:Fn Series; Accuracy:± 0.25%; Output Voltage:50Mv; Sensing Element:Copper Alloy; Shunt Accuracy ±:0.25% Rohs Compliant: Na /Crompton Te Connectivity FN-50-50
1最小包装量--
FN-50-50详情
TE Connectivity FN-50-50重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
容差
+/-20%
电容量
2700pF
FN-50-50拓展信息
TE Connectivity
TE Connectivity
TE Connectivity / Holsworthy
TE Connectivity / Holsworthy
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity / Holsworthy
TE Connectivity







哦! 它是空的。