TE Connectivity FS1901-0000-1000-G
- 收藏
- 对比
FS1901-0000-1000-G
2460-FS1901-0000-1000-G
力传感器
--
大陆
立即发货

1000 GRAM FORCE 20MV/V FORCE LOAD CELL
1最小包装量--
FS1901-0000-1000-G详情
TE Connectivity FS1901-0000-1000-G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
FS1901-0000-1000-G
TE Internal Description
1000 GRAM FORCE 20MV/V FORCE LOAD CELL
Force Sensor Element Sensor Typeu2009
OEM Compression Load Cells
Full Scale Rangeu2009(Nm)
10
Operating Temperature Rangeu2009
0 – 40u2009°Cu2009[u200932 – 104u2009°Fu2009]
Output Signalu2009
20 mV/V
Zero Shift in CTRu2009(% of FS)
±.05
FS1901-0000-1000-G拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。