TE Connectivity FS2050-000X-5000-G
- 收藏
- 对比
FS2050-000X-5000-G
2460-FS2050-000X-5000-G
力传感器
--
大陆
立即发货

FS2050-000X-5000-G
1最小包装量--
FS2050-000X-5000-G详情
TE Connectivity FS2050-000X-5000-G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
20006003-04
TE Internal Description
FS2050-000X-5000-G
Force Sensor Element Sensor Typeu2009
OEM Compression Load Cells
Full Scale Rangeu2009(Nm)
50
Operating Temperature Rangeu2009
-40 – 85u2009°Cu2009[u2009-40 – 185u2009°Fu2009]
Output Signalu2009
4V
Zero Shift in CTRu2009(% of FS)
±.05
FS2050-000X-5000-G拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。