TE Connectivity FX29K0-100B-0025-L
- 收藏
- 对比
FX29K0-100B-0025-L
2460-FX29K0-100B-0025-L
力传感器
--
大陆
立即发货

FX29K0-100B-0025-L
1最小包装量--
FX29K0-100B-0025-L详情
TE Connectivity FX29K0-100B-0025-L重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
20009605-45
TE Internal Description
FX29K0-100B-0025-L
Force Sensor Element Sensor Typeu2009
OEM Compression Load Cells
Full Scale Rangeu2009(Nm)
125
Full Scale Rangeu2009(lbf)
25 – 25
Operating Temperature Rangeu2009
-40 – 85u2009°Cu2009[u2009-40 – 185u2009°Fu2009]
Output Signalu2009
I2C (Sleep)
FX29K0-100B-0025-L拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。