TE Connectivity GF2225-000
- 收藏
- 对比
GF2225-000
2460-GF2225-000
套管 - 电源电缆
--
大陆
立即发货

Joints & Splices, AMERICAS, Cold Shrink / Cold Applied, 28 kV, Inline, Cold Shrinkable Disconnectable Joint, Cross-Section 500 – 1000 AWG/kcmil
1最小包装量--
GF2225-000详情
TE Connectivity GF2225-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
GF2225-000
TE Internal Description
CSJD-2824-C4
Joints & Splice Product Availabilityu2009
AMERICAS
Joints & Splice Technologyu2009
Cold Applied, Cold Shrink
Joints & Splice Voltage Classu2009(kV)
28
Joint & Splice Application Typeu2009
Inline
Joints & Splice Product Typeu2009
Cold Shrinkable Disconnectable Joint
GF2225-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。