TE Connectivity GTAP-1(B18)
- 收藏
- 对比
GTAP-1(B18)
2460-GTAP-1(B18)
连接器套件
--
大陆
立即发货

Cable Accessories Repair Sleeve Box
1最小包装量--
GTAP-1(B18)详情
TE Connectivity GTAP-1(B18)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Permitted cable outer temperature after assembling without vibration
-40 - 90
Material core insulation
Polyvinyl chloride (PVC)
Colour outer sheath
Grey
Permitted cable outer temperature during assembling/handling
-5 - 90
Outer diameter approx.
8.2
Screen over stranding element
None
Core identification
Numbers
Nominal cross section conductor
0.963
Screen over stranding
None
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
33
Min. permitted bending radius, stationary application/permanent installation
33
Nominal voltage U
600
Material outer sheath
Polyvinyl chloride (PVC)
Conductor category
Class D = flexible
包装
Box
类型
REPAIR SLEEVE
套件内容
Gel-Filled Closure and 4-Port Splice Tap Connector
GTAP-1(B18)拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。