注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥3.317929
10
¥3.130124
100
¥2.952945
500
¥2.785799
1000
¥2.628109
TE Connectivity H814KDCA
- 收藏
- 对比
H814KDCA
2460-H814KDCA
电阻器
--
大陆
立即发货

14K Ω, Thin Film, Precision Resistor Resistor, .5 %, 7.2 x 2.5 mm, 2 Termination, Bandoliered, Resistance Class 1kΩ – 1MΩ, .25 W, Holsworthy Holco
--最小包装量--
¥
总价: ¥
H814KDCA详情
TE Connectivity H814KDCA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
5-1879646-3
TE Internal Description
H8 14K 0.5% 50PPM
Resistor Typeu2009
精密电阻器
Passive Component Dimensionsu2009(mm)
7.2 x 2.5
Number of Terminationsu2009
2
Packaging Methodu2009
Bandoliered
Passive Component Toleranceu2009(%)
.5
H814KDCA拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity






哦! 它是空的。