TE Connectivity JC6-Q308-03
- 收藏
- 对比
JC6-Q308-03
2460-JC6-Q308-03
端子块 - 配件
--
大陆
立即发货

Barrier Strips, Dual Barrier, Quick Connects, Wire-to-Board, 3 Position, 9.53 mm [.375 in] Centerline, 1 Row, 300 V, Buchanan JC6 Series
1最小包装量--
JC6-Q308-03详情
TE Connectivity JC6-Q308-03重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
6-1437665-4
TE Internal Description
JC6-Q308-03=JC6 ASSY
Barrier Strip Styleu2009
Dual Barrier
Bottom Termination Typeu2009
快速接头
Connector Systemu2009
Wire-to-Board
Number of Positionsu2009
3
Centerline (Pitch)u2009
9.53u2009mmu2009[u2009.375u2009inu2009]
JC6-Q308-03拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。