TE Connectivity JC6-T308-08
- 收藏
- 对比
JC6-T308-08
2460-JC6-T308-08
端子块 - 配件
--
大陆
立即发货

Barrier Strips, Dual Barrier, Solder Turret, Wire-to-Board, 8 Position, 9.53 mm [.375 in] Centerline, 1 Row, 300 V / 600 V, Buchanan JC6 Series
1最小包装量--
JC6-T308-08详情
TE Connectivity JC6-T308-08重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Centerline (Pitch)u2009
9.53u2009mmu2009[u2009.375u2009inu2009]
Number of Positionsu2009
8
Connector Systemu2009
Wire-to-Board
Bottom Termination Typeu2009
焊接转塔
Barrier Strip Styleu2009
Dual Barrier
TE Internal Description
JC6-T308-08=JC6 ASSEMBLY
TE Internal #
1437666-4
JC6-T308-08拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。