TE Connectivity JOR-60352
- 收藏
- 对比
JOR-60352
2460-JOR-60352
套管 - 电源电缆
--
大陆
立即发货

Power Cable Breakouts, Worldwide, ≤ 1 kV, Cold Applied, Cable Breakout Boot, 14 mm [.551 in] Application Diameter (Body)
1最小包装量--
JOR-60352详情
TE Connectivity JOR-60352重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
054258-000
TE Internal Description
GURO-CBO-3X6
Alias #
5-1200230-1
Power Cable Breakout Product Availabilityu2009
Worldwide
Power Cable Breakout Voltage Ratingu2009(kV)
≤ 1
Power Cable Breakout Technologyu2009
Cold Applied
Power Cable Breakout Product Typeu2009
Cable Breakout Boot
Application Diameter (Max) (Body)u2009
14u2009mmu2009[u2009.551u2009inu2009]
JOR-60352拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。