TE Connectivity JOR-94344(S2)
- 收藏
- 对比
JOR-94344(S2)
2460-JOR-94344(S2)
可堆叠塔式照明和元器件
--
大陆
立即发货

Street Lighting Fuse Boxes, EMEA / AMERICAS / ANZPAC, 400 V, Street Lighting Fuse Box, Door Height (Min) 170 mm, Door Width (Min) 66 mm
1最小包装量--
JOR-94344(S2)详情
TE Connectivity JOR-94344(S2)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Door Width (Min)u2009(mm)
66
Door Height (Min)u2009(mm)
170
Street Lighting Fuse Box Product Typeu2009
Street Lighting Fuse Box
Street Lighting Fuse Box Voltage Ratingu2009(V)
400
Street Lighting Fuse Box Product Availabilityu2009
AMERICAS, ANZPAC, ASIA, China, EMEA
Alias #
1-1201176-7
TE Internal Description
EKM-2040-1D1-5X10-E37
TE Internal #
C56803-000
JOR-94344(S2)拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。