TE Connectivity JOR-98663
- 收藏
- 对比
JOR-98663
2460-JOR-98663
可堆叠塔式照明和元器件
--
大陆
立即发货

Street Lighting Fuse Boxes, EMEA / China / ASIA, Street Lighting Fuse Box, Door Height (Min) 350 mm, Door Width (Min) 100 mm, IP54 Enclosure Rating
1最小包装量--
JOR-98663详情
TE Connectivity JOR-98663重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
A60280-000
TE Internal Description
EKM-1282-24X2,5-3M20-C2
Alias #
4-1200726-0
Street Lighting Fuse Box Product Availabilityu2009
AMERICAS, ANZPAC, ASIA, China, EMEA
Street Lighting Fuse Box Product Typeu2009
Street Lighting Fuse Box
Door Height (Min)u2009(mm)
350
Door Width (Min)u2009(mm)
100
Enclosure Ratingu2009
IP54
JOR-98663拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。