TE Connectivity LVA-440B-CS
- 收藏
- 对比
LVA-440B-CS
2460-LVA-440B-CS
元件绝缘子,安装座,垫片
--
大陆
立即发货

Lightning Arresters & Surge Arresters, Class Type II
1最小包装量--
LVA-440B-CS详情
TE Connectivity LVA-440B-CS重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Continuous Operating Voltage (Uc)u2009(kV)
.44
Surge Arrester Classu2009
Type II
Residual Voltage (Nominal Current)u2009(kV)
1.6
TE Internal #
F82365-000
TE Internal Description
LVA-440B-CS
Alias #
5-1202088-9
Surge Arrester Heightu2009(mm)
56
LVA-440B-CS拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。