TE Connectivity M39029/1-100
- 收藏
- 对比
M39029/1-100
2460-M39029/1-100
端子接线系统
--
大陆
立即发货

Contact PIN 22 Size Crimp ST Cable Mount
1最小包装量--
M39029/1-100详情
TE Connectivity M39029/1-100重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold Over Nickel
Body Orientation
Straight
Contact Sizes
22
Termination Method
Crimp
Mounting Styles
Cable
Contact Materials
Brass/Copper Alloy
Unit Weight
0.010629 oz
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
2560-214-1631
Manufacturer
TE Connectivity
Brand
TE Connectivity / DEUTSCH
RoHS
Details
子类别
Circular Connectors
触点性别
PIN
产品类别
圆形MIL规格触点
屏蔽的
NO
产品
Contacts
产品类别
圆形MIL规格触点
产品长度(mm)
10.62(mm)
M39029/1-100拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。