TE Connectivity M81714/3-DA1
- 收藏
- 对比
M81714/3-DA1
2460-M81714/3-DA1
端子接线系统
--
大陆
立即发货

Terminal Junction Modules TJ F/B 16E
1最小包装量--
M81714/3-DA1详情
TE Connectivity M81714/3-DA1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
底架
通孔
Contact Materials
Copper
RoHS
Compliant
MIL Type
MIL-T-81714
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
592620-5
Manufacturer
TE Connectivity
Brand
TE Connectivity / AMP
终端
Solder
行数
1
性别
Male
子类别
接线盒系统
螺距
2.54 mm
接头数量
2
产品类别
接线端子模块
产品类别
接线端子模块
达到SVHC
无SVHC
辐射硬化
无
M81714/3-DA1拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。