TE Connectivity M81714/60-20-02
- 收藏
- 对比
M81714/60-20-02
2460-M81714/60-20-02
端子接线系统
--
大陆
立即发货

Socket Junction Modules CTJ122E05E-513 [V001] MODULE ASSY
1最小包装量--
M81714/60-20-02详情
TE Connectivity M81714/60-20-02重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
MIL Type
MIL-T-81714
Unit Weight
0.643985 oz
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
YCTJ120E02CC015000
Manufacturer
TE Connectivity
Brand
TE Connectivity / DEUTSCH
RoHS
Details
Contact Finish Mating
未说明
Rohs Code
有
Manufacturer Part Number
M81714/60-20-02
Contact Materials
未说明
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
2.25
连接器类型
矩形连接器
子类别
接线盒系统
MIL一致性
YES
符合 DIN 标准
NO
IEC一致性
NO
选项
GENERAL PURPOSE
Reach合规守则
compliant
产品类别
插座连接模块
产品类别
插座连接模块
M81714/60-20-02拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。